Samsung Galaxy S7 SM-G930F + 128GB MicroSD, 12,9 cm (5.1"), 4 GB, 32 GB, 12 MP, Android 6.0, Black
Samsung Galaxy S7 SM-G930F + 128GB MicroSD. Display diagonal: 12,9 cm (5.1"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,3 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 152 g