Samsung logo

Samsung Galaxy Grand Prime SM-G532F 12,7 cm (5") Dual SIM 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12853
Info modified on:
14 Mar 2024, 19:41:23
Bullet Points Samsung Galaxy Grand Prime SM-G532F 12,7 cm (5") Dual SIM 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold:
  • - Quick Launch
  • - Stylish color
  • - Usability
Long product name Samsung Galaxy Grand Prime SM-G532F 12,7 cm (5") Dual SIM 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold:

5.0", 540 x 960, PLS TFT LCD, Micro-SIM (3FF),1.4GHz, 1.5 GB, USB2.0, 144.8 x 72.1 x 8.9, 144.8 x 72.1 x 8.9

Samsung Galaxy Grand Prime SM-G532F 12,7 cm (5") Dual SIM 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold:

Premium practicality
Features a sturdy case design with a non-slip rear grip pattern to keep it securely in your hand at all times. It also comes in a selection of stylish colors to complement your lifestyle while making an impression.

Selfies that shine
Its trusty LED flash and 5MP front camera capture you in your best light, even in dark conditions. And with Quick Launch, you get instant camera access by simply double tapping the home button, even from Sleep Mode.

Outperforms expectations
With upgraded RAM support and enhanced chipset performance you can enjoy seamless webpage load times for a more responsive multimedia and gaming experience.

Bigger made better
Designed to expand your world of entertainment and gaming even further for the ultimate experience. Its optimal 5.0” display is just the right size to view what’s on screen for maximum enjoyment.

Power extended
Now with even longer lasting battery power to pack in more multimedia and keep gamers in the action. Maximum Power Saving Mode turns off all background running apps to drastically minimize battery consumption.

Data transfer made simple
Whatever your old device, Smart Switch makes data transfer a breeze. Whether it’s music, calendar events or phone settings, you can move everything that matters most to your new Galaxy phone in one hassle-free step.

Short summary description Samsung Galaxy Grand Prime SM-G532F 12,7 cm (5") Dual SIM 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold:

Samsung Galaxy Grand Prime SM-G532F, 12,7 cm (5"), 540 x 960 pixels, 1,5 GB, 8 GB, 8 MP, Gold

Long summary description Samsung Galaxy Grand Prime SM-G532F 12,7 cm (5") Dual SIM 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold:

Samsung Galaxy Grand Prime SM-G532F. Display diagonal: 12,7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1,4 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Gold. Weight: 160 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.