Samsung logo

Samsung Galaxy A7 (2018) SM-A750 15,2 cm (6") Dual SIM Android 8.0 4G Micro-USB 4 GB 64 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8474
Info modified on:
14 Mar 2024, 19:43:27
Long product name Samsung Galaxy A7 (2018) SM-A750 15,2 cm (6") Dual SIM Android 8.0 4G Micro-USB 4 GB 64 GB 3300 mAh Black:

6.0” FHD+ (1080×2220) Super AMOLED, Octa Core 2.2GHz, LTE, Bluetooth 5.0, Wi-Fi, 24MP, 3300 mAh, Android 8.0

Samsung Galaxy A7 (2018) SM-A750 15,2 cm (6") Dual SIM Android 8.0 4G Micro-USB 4 GB 64 GB 3300 mAh Black:

Snap bright, clear selfies any time of day and never worry about searching for the ideal lighting again, with the Galaxy A7’s 24MP front camera and adjustable LED flash. Take bokeh effect selfies with Selfie Focus, and mimic professional studio lighting with Pro Lighting Mode. Add a personal touch and express yourself with AR emoji, and flattering filters.

Featuring a premium 6.0-inch Super AMOLED display, the Galaxy A7 lets you experience and share the world as you see it. Adding on, Samsung’s signature Infinity Display makes the most of uninterrupted, immersive viewing. The Galaxy A7 also supports Dolby Atmos® immersive sound technology, which brings entertainment to life through moving audio that flows all around you. When it comes to style, the Galaxy A7 does not compromise. Coming with a premium glass design, a side fingerprint sensor for greater convenience and smooth seamless curves, it’s both practical and comfortable in your hand.

Short summary description Samsung Galaxy A7 (2018) SM-A750 15,2 cm (6") Dual SIM Android 8.0 4G Micro-USB 4 GB 64 GB 3300 mAh Black:

Samsung Galaxy A7 (2018) SM-A750, 15,2 cm (6"), 4 GB, 64 GB, 24 MP, Android 8.0, Black

Long summary description Samsung Galaxy A7 (2018) SM-A750 15,2 cm (6") Dual SIM Android 8.0 4G Micro-USB 4 GB 64 GB 3300 mAh Black:

Samsung Galaxy A7 (2018) SM-A750. Display diagonal: 15,2 cm (6"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2,2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 24 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3300 mAh. Product colour: Black. Weight: 168 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.