Samsung Galaxy A7 (2018) SM-A750F, 15,2 cm (6"), 4 GB, 64 GB, 24 MP, Android 8.0, Blue
Samsung Galaxy A7 (2018) SM-A750F. Display diagonal: 15,2 cm (6"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2,2 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 24 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3300 mAh. Product colour: Blue. Weight: 168 g