Samsung logo

Samsung Galaxy A70 17 cm (6.7") Android 9.0 4G USB Type-C 128 GB 4500 mAh Coral

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41136
Info modified on:
14 Mar 2024, 18:07:15
Long product name Samsung Galaxy A70 17 cm (6.7") Android 9.0 4G USB Type-C 128 GB 4500 mAh Coral:

6.7" 1080 x 2400 Super AMOLED, Octa Core, (Dual 2.0GHz + Hexa 1.7GHz), 128 GB, 32MP+8MP+5MP, 32MP, Android 9.0 (Pie)

Samsung Galaxy A70 17 cm (6.7") Android 9.0 4G USB Type-C 128 GB 4500 mAh Coral:

Stand Out with an Immersive Display and Sleek Design
Featuring a 6.7” Infinity-U display along with the biggest screen in the Galaxy A portfolio to date, the Galaxy A70 provides a more immersive edge-to-edge experience to everyday activities. The Galaxy A70’s sleek and ergonomic design and a 20:9 display ratio delivers an immersive viewing experience whilst providing optimal grip.

Available in four distinctive colors including Coral – this year’s on-trend color, Blue, Black and White, the Galaxy A70 features a stylish prism effect that reveals stunning gradient colors depending on light direction and reflections.

Never Miss a Moment
With the Galaxy A70’s enhanced triple camera comes with a 32MP super high-resolution front and rear lens, take bright sharp shots that never sacrifice on image quality no matter where you are, or what time of day. The Depth lens enables you to adjust the depth of field to focus before and after taking a shot so people can choose what and where they want to highlight. Combined with the 8MP Ultra Wide Lens, enjoy expansive photos that mirror the same viewing angle as the human eye.

Make the most of your snaps with the Galaxy A70’s Scene Optimizer that can recognize and intuitively enhance up to 20 scenes, bringing out the best in what it sees. And with Flaw Detection that automatically identifies glitches before you click, you’ll never miss the perfect shot.

Stay Live for Longer
The Galaxy A70 comes with a powerful 4,500 mAH battery, giving you the freedom and convenience to share, stream and play all day. With Super-Fast Charging at 25W, you can be back in the action faster when you need a battery boost.

Connect Seamlessly and Securely
The Galaxy A70’s new intuitive positioning of the on-screen fingerprint scanner makes it more convenient than ever to control access to your phone for a more seamless user experience without requiring people to reposition their grip. Paired with Samsung Pass, people can sign into websites and apps by using biometric authentication as an easier and more secure way of logging-in. This ease and convenience is enabled by Samsung Knox, Samsung’s defense-grade security platform designed to protect from chipset to software. Samsung Knox gives you a piece of mind about your privacy on the Galaxy A70, so you can use your phone freely with ease.

Short summary description Samsung Galaxy A70 17 cm (6.7") Android 9.0 4G USB Type-C 128 GB 4500 mAh Coral:

Samsung Galaxy A70 , 17 cm (6.7"), 1080 x 2400 pixels, 128 GB, 32 MP, Android 9.0, Coral

Long summary description Samsung Galaxy A70 17 cm (6.7") Android 9.0 4G USB Type-C 128 GB 4500 mAh Coral:

Samsung Galaxy A70 . Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 32 MP, Rear camera type: Triple camera. Operating system installed: Android 9.0. Battery capacity: 4500 mAh. Product colour: Coral. Weight: 183 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.