Samsung logo

Samsung Galaxy A8 (2018) SM-A530F 14,2 cm (5.6") Single SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32873
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy A8 (2018) SM-A530F 14,2 cm (5.6") Single SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Grey:

Samsung Galaxy A8 (2018) SM-A530F, 14,2 cm (5.6"), 4 GB, 32 GB, 16 MP, Android 7.1.1, Grey

Long summary description Samsung Galaxy A8 (2018) SM-A530F 14,2 cm (5.6") Single SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Grey:

Samsung Galaxy A8 (2018) SM-A530F. Display diagonal: 14,2 cm (5.6"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2,2 GHz, Processor family: Samsung Exynos, Processor model: 7885. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.1.1. Battery capacity: 3000 mAh. Product colour: Grey. Weight: 172 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.