Samsung Galaxy A52 4G SM-A525F, 16,5 cm (6.5"), 8 GB, 128 GB, 64 MP, Android 11, White
Samsung Galaxy A52 4G SM-A525F. Display diagonal: 16,5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2,3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 720G. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: White. Weight: 189 g