Channel partners
Manufacturers
Partners
More
Country:
Language:
English (SA)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 21766498 data-sheets &
36664 brands
– register (free)
Mobile Phones
Samsung SGH-F490 102 g
Samsung SGH-F490 102 g
Edit this data-sheet
Slide 1 of 6
Embed the product datasheet into your content.
XML product data for Samsung SGH-F490HAAITV
XML doc
Icecat LIVE: JS for Samsung SGH-F490HAAITV
Icecat Live DOC
JSON product data for Samsung SGH-F490HAAITV
JSON DOC
CSV product data for Samsung SGH-F490HAAITV
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SGH-F490
Product code:
SGH-F490HAAITV
Category:
Mobile Phones
Icecat Product ID:
5915301
Data-sheet quality:
created/standardized by Icecat
Product views:
23013
Info modified on:
07 Mar 2024, 15:34:52
Samsung SGH-F490HAAITV (Icecat)
Short summary description Samsung SGH-F490 102 g:
Samsung SGH-F490, 102 g, 115 x 63,5 x 11,8 mm
Long summary description Samsung SGH-F490 102 g:
Samsung SGH-F490. Weight: 102 g
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Samsung SGH-F490HAAITV
XML doc
Icecat LIVE: JS for Samsung SGH-F490HAAITV
Icecat Live DOC
JSON product data for Samsung SGH-F490HAAITV
JSON DOC
CSV product data for Samsung SGH-F490HAAITV
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE