Samsung logo

Samsung RT62K7105EF Freestanding 620 L F Beige

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77146
Info modified on:
14 Apr 2025, 02:49:39
Short summary description Samsung RT62K7105EF Freestanding 620 L F Beige:

Samsung RT62K7105EF, 620 L, No Frost (fridge), SN-T, 10 kg/24h, F, Beige

Long summary description Samsung RT62K7105EF Freestanding 620 L F Beige:

Samsung RT62K7105EF. Total net capacity: 620 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 459 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 161 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 365 kWh. Product colour: Beige

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.