Samsung logo

Samsung RS7778FHCBC side-by-side refrigerator Freestanding 543 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100043
Info modified on:
27 May 2024, 13:01:43
Short summary description Samsung RS7778FHCBC side-by-side refrigerator Freestanding 543 L Black:

Samsung RS7778FHCBC, Freestanding, American door, Black, 543 L, SN-T, 39 dB

Long summary description Samsung RS7778FHCBC side-by-side refrigerator Freestanding 543 L Black:

Samsung RS7778FHCBC. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 543 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 359 L, Lamp type: LED. Freezer net capacity: 184 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 353 kWh, Connected load: 2400 W, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.