Samsung logo

Samsung RS7528THCWW side-by-side refrigerator Freestanding 572 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80877
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RS7528THCWW side-by-side refrigerator Freestanding 572 L White:

Samsung RS7528THCWW, Freestanding, American door, White, LED, Tempered glass, 572 L

Long summary description Samsung RS7528THCWW side-by-side refrigerator Freestanding 572 L White:

Samsung RS7528THCWW. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total net capacity: 572 L, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 311 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 375 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.