Samsung logo

Samsung RS6178UGDSR side-by-side refrigerator Freestanding 615 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151470
Info modified on:
14 Mar 2024, 17:43:14
Short summary description Samsung RS6178UGDSR side-by-side refrigerator Freestanding 615 L Stainless steel:

Samsung RS6178UGDSR, Freestanding, American door, Stainless steel, 615 L, SN-T, 40 dB

Long summary description Samsung RS6178UGDSR side-by-side refrigerator Freestanding 615 L Stainless steel:

Samsung RS6178UGDSR. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 615 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 398 L. Freezer net capacity: 217 L, Star rating: 4*. Annual energy consumption: 390 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.