Samsung logo

Samsung RB38C675DSA/EF fridge-freezer Freestanding 390 L D Graphite, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18787
Info modified on:
29 May 2024, 19:44:17
Short summary description Samsung RB38C675DSA/EF fridge-freezer Freestanding 390 L D Graphite, Metallic:

Samsung RB38C675DSA/EF, 390 L, No Frost (fridge), SN-T, 8 kg/24h, D, Graphite, Metallic

Long summary description Samsung RB38C675DSA/EF fridge-freezer Freestanding 390 L D Graphite, Metallic:

Samsung RB38C675DSA/EF. Total net capacity: 390 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 276 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 114 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Energy efficiency class: D, Annual energy consumption: 211 kWh. Product colour: Graphite, Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.