Samsung logo

Samsung RB31FSRNDSS Freestanding 310 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105116
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RB31FSRNDSS Freestanding 310 L Stainless steel:

Samsung RB31FSRNDSS, 310 L, SN-ST, 39 dB, 12 kg/24h, Stainless steel

Long summary description Samsung RB31FSRNDSS Freestanding 310 L Stainless steel:

Samsung RB31FSRNDSS. Total net capacity: 310 L, Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 212 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 280 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.