Samsung logo

Samsung RB31FEJNBSA fridge-freezer Freestanding 304 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89544
Info modified on:
26 Feb 2021, 16:00:03
Short summary description Samsung RB31FEJNBSA fridge-freezer Freestanding 304 L Silver:

Samsung RB31FEJNBSA, 304 L, No Frost (fridge), SN-T, 40 dB, 13 kg/24h, Silver

Long summary description Samsung RB31FEJNBSA fridge-freezer Freestanding 304 L Silver:

Samsung RB31FEJNBSA. Total net capacity: 304 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 206 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Annual energy consumption: 172 kWh. Product colour: Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.