Samsung logo

Samsung The Frame QE65LS03TAU 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17712
Info modified on:
27 May 2024, 14:37:14
Short summary description Samsung The Frame QE65LS03TAU 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung The Frame QE65LS03TAU, 165,1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung The Frame QE65LS03TAU 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung The Frame QE65LS03TAU. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.