Samsung logo

Samsung PS64F8590SL 162,6 cm (64") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106610
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS64F8590SL 162,6 cm (64") Full HD Smart TV Wi-Fi Black:

Samsung PS64F8590SL, 162,6 cm (64"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung PS64F8590SL 162,6 cm (64") Full HD Smart TV Wi-Fi Black:

Samsung PS64F8590SL. Display diagonal: 162,6 cm (64"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.