Samsung logo

Samsung PS-42C6H 106,7 cm (42") XGA Black 1300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132341
Info modified on:
15 Mar 2022, 13:51:31
Short summary description Samsung PS-42C6H 106,7 cm (42") XGA Black 1300 cd/m²:

Samsung PS-42C6H, 106,7 cm (42"), 1024 x 768 pixels, XGA, Black

Long summary description Samsung PS-42C6H 106,7 cm (42") XGA Black 1300 cd/m²:

Samsung PS-42C6H. Display diagonal: 106,7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Screen shape: Flat, Display brightness: 1300 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.