Samsung logo

Samsung 5 NT500R5K Intel® Pentium® 3805U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78603
Info modified on:
01 Feb 2025, 05:58:27
Short summary description Samsung 5 NT500R5K Intel® Pentium® 3805U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

Samsung 5 NT500R5K, Intel® Pentium®, 1,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Samsung 5 NT500R5K Intel® Pentium® 3805U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

Samsung 5 NT500R5K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3805U, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.