Samsung logo

Samsung 5 NP530U4B Intel® Core™ i5 i5-2467M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127534
Info modified on:
27 Jan 2025, 08:57:46
Short summary description Samsung 5 NP530U4B Intel® Core™ i5 i5-2467M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Home Premium Silver:

Samsung 5 NP530U4B, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 5 NP530U4B Intel® Core™ i5 i5-2467M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Home Premium Silver:

Samsung 5 NP530U4B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.