Samsung 3 NP355V4C, AMD A10, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB
Samsung 3 NP355V4C. Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-4600M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7660G, Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium. Product colour: Blue