Samsung ATIV NP270E5G, Intel® Celeron®, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Samsung ATIV NP270E5G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Silver