Samsung X NP-X120-JA02UK, Intel® Celeron®, 2,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB
Samsung X NP-X120-JA02UK. Processor family: Intel® Celeron®, Processor frequency: 2,1 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 1,36 kg