Samsung logo

Samsung 1GB PC2-6400 memory module 1 x 1 GB DDR2 800 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14138
Info modified on:
03 Jun 2018, 09:31:41
Short summary description Samsung 1GB PC2-6400 memory module 1 x 1 GB DDR2 800 MHz:

Samsung 1GB PC2-6400, 1 GB, 1 x 1 GB, DDR2, 800 MHz, 200-pin SO-DIMM

Long summary description Samsung 1GB PC2-6400 memory module 1 x 1 GB DDR2 800 MHz:

Samsung 1GB PC2-6400. Component for: Laptop, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 6

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.