Samsung logo

Samsung MG22M8054AK microwave Black Grill microwave Built-in 22 L 850 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91880
Info modified on:
29 Sept 2021, 13:57:58
Short summary description Samsung MG22M8054AK microwave Black Grill microwave Built-in 22 L 850 W:

Samsung MG22M8054AK, Built-in, Grill microwave, 22 L, 850 W, Built-in display, LED

Long summary description Samsung MG22M8054AK microwave Black Grill microwave Built-in 22 L 850 W:

Samsung MG22M8054AK. Appliance placement: Built-in, Product type: Grill microwave, Interior capacity: 22 L, Microwave power: 850 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.