Samsung logo

Samsung MC28M6035CS/EG microwave Black, Silver Combination microwave Countertop 28 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116273
Info modified on:
29 May 2024, 18:40:42
Short summary description Samsung MC28M6035CS/EG microwave Black, Silver Combination microwave Countertop 28 L 900 W:

Samsung MC28M6035CS/EG, Countertop, Combination microwave, 28 L, 900 W, Built-in display, LED

Long summary description Samsung MC28M6035CS/EG microwave Black, Silver Combination microwave Countertop 28 L 900 W:

Samsung MC28M6035CS/EG. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.