Samsung logo

Samsung LT28E310EX TV 68,6 cm (27") HD Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164612
Info modified on:
10 Nov 2024, 13:26:14
Short summary description Samsung LT28E310EX TV 68,6 cm (27") HD Black 250 cd/m²:

Samsung LT28E310EX, 68,6 cm (27"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T2, Black

Long summary description Samsung LT28E310EX TV 68,6 cm (27") HD Black 250 cd/m²:

Samsung LT28E310EX. Display diagonal: 68,6 cm (27"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.