Samsung logo

Samsung S24D300HL computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101599
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S24D300HL computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Samsung S24D300HL, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24D300HL computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Samsung S24D300HL. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.