Samsung logo

Samsung SPF-85P digital photo frame Black 20,3 cm (8")

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84879
Info modified on:
03 Sept 2018, 04:37:52
Short summary description Samsung SPF-85P digital photo frame Black 20,3 cm (8"):

Samsung SPF-85P Digital Photo Frame, 20,3 cm (8"), 800 x 600 pixels, LCD, 200 cd/m², 400:1, mp3

Long summary description Samsung SPF-85P digital photo frame Black 20,3 cm (8"):

Samsung SPF-85P Digital Photo Frame. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 600 pixels, Display: LCD. Audio formats supported: mp3. Internal memory: 1024 MB, Compatible memory cards: MMC, SD, xD. Interface: USB 2.0. Speaker power: 2 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.