Samsung LH55UMHHLBB/XY, 139,7 cm (55"), LCD, 1920 x 1080 pixels
Samsung LH55UMHHLBB/XY. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black