Samsung LH55UHFHLBB/EN, 139,7 cm (55"), Direct view LED (DVLED), 1920 x 1080 pixels
Samsung LH55UHFHLBB/EN. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, Display technology: Direct view LED (DVLED), Display brightness: 700 cd/m², HD type: Full HD