Samsung Syncmaster 930XT 19", 48,3 cm (19"), 1280 x 1024 pixels, 5 ms, Silver
Samsung Syncmaster 930XT 19". Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Silver