Samsung logo

Samsung LE-32E420 TV 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80014
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Samsung LE-32E420 TV 81,3 cm (32") HD Black:

Samsung LE-32E420, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description Samsung LE-32E420 TV 81,3 cm (32") HD Black:

Samsung LE-32E420. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.