Samsung logo

Samsung C27F390FHU computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79299
Info modified on:
03 Apr 2025, 13:39:03
Short summary description Samsung C27F390FHU computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung C27F390FHU, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung C27F390FHU computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung C27F390FHU. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.