Samsung logo

Samsung HW-T650/XY soundbar speaker Black 3.1 channels 340 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48685
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Samsung HW-T650/XY soundbar speaker Black 3.1 channels 340 W:

Samsung HW-T650/XY, 3.1 channels, 340 W, Dolby Digital 5.1, 35 W, Wireless, 28 W

Long summary description Samsung HW-T650/XY soundbar speaker Black 3.1 channels 340 W:

Samsung HW-T650/XY. Audio output channels: 3.1 channels, RMS rated power: 340 W, Audio decoders: Dolby Digital 5.1. Soundbar speaker RMS power: 35 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 28 W, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.