Samsung logo

Samsung HW-K950 Black 5.1 channels 500 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1854
Info modified on:
30 Mar 2025, 13:03:14
Short summary description Samsung HW-K950 Black 5.1 channels 500 W:

Samsung HW-K950, 5.1 channels, 500 W, DTS 2.0, Dolby Digital Plus, Dolby TrueHD, Separate, Black, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA

Long summary description Samsung HW-K950 Black 5.1 channels 500 W:

Samsung HW-K950. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: DTS 2.0, Dolby Digital Plus, Dolby TrueHD. Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Power consumption (typical): 43 W, Power consumption (standby): 2,8 W. Soundbar weight: 9,6 kg, Subwoofer width: 20,4 cm, Subwoofer depth: 39,9 cm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.