Samsung logo

Samsung HT-J5550WK home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111092
Info modified on:
14 Mar 2024, 17:23:10
Short summary description Samsung HT-J5550WK home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J5550WK, Blu-Ray player, BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, DVD-Video, VCD, AVCHD, RMVB, PAL, 5.1 channels

Long summary description Samsung HT-J5550WK home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J5550WK. Optical disc player type: Blu-Ray player, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, DVD-Video, VCD. Video formats supported: AVCHD, RMVB, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS 96/24, DTS-HD Master Audio, Dolby Digital. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.