Samsung logo

Samsung HT-C5900 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91575
Info modified on:
03 Jun 2018, 05:49:10
Short summary description Samsung HT-C5900 home cinema system 5.1 channels 1000 W Black:

Samsung HT-C5900, Blu-Ray player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, WMV, 5.1 channels, 1000 W, Dolby Digital, Dolby Pro Logic, Dolby Pro Logic II, Dolby Pro Logic IIx, Dolby Pro Logic IIz

Long summary description Samsung HT-C5900 home cinema system 5.1 channels 1000 W Black:

Samsung HT-C5900. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Pro Logic, Dolby Pro Logic II, Dolby Pro Logic IIx, Dolby Pro Logic IIz. Front speaker dimensions (WxDxH): 90 x 68,5 x 207,5 mm, Front speaker weight: 670 g, Center speaker dimensions (WxDxH): 360 x 68,5 x 74,5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.