Samsung logo

Samsung HT-AS610 Home Theatre System home cinema system 5.1 channels 600 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87488
Info modified on:
04 Apr 2019, 06:14:16
Short summary description Samsung HT-AS610 Home Theatre System home cinema system 5.1 channels 600 W:

Samsung HT-AS610 Home Theatre System, 5.1 channels, 600 W, AM, FM, 100 W, 4 Ω, 100 W

Long summary description Samsung HT-AS610 Home Theatre System home cinema system 5.1 channels 600 W:

Samsung HT-AS610 Home Theatre System. Audio output channels: 5.1 channels, RMS rated power: 600 W. Supported radio bands: AM, FM. Center speaker RMS power: 100 W, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 100 W, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 100 W, Subwoofer impedance: 4 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.