Samsung Spinpoint N 120GB PATA HDD, 120 GB, 4200 RPM, 8 MB, 1.8", IDE/ATA
Samsung Spinpoint N 120GB PATA HDD. Hard drive capacity: 120 GB, Hard drive speed: 4200 RPM, Storage drive buffer size: 8 MB, Hard drive size: 1.8", Interface: IDE/ATA