Samsung logo

Samsung Galaxy Pocket Neo 7,62 cm (3") Single SIM Android 4.1 3G Micro-USB B 4 GB 1200 mAh Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25768
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Pocket Neo 7,62 cm (3") Single SIM Android 4.1 3G Micro-USB B 4 GB 1200 mAh Grey:

Samsung Galaxy Pocket Neo, 7,62 cm (3"), 240 x 320 pixels, 4 GB, 2 MP, Android 4.1, Grey

Long summary description Samsung Galaxy Pocket Neo 7,62 cm (3") Single SIM Android 4.1 3G Micro-USB B 4 GB 1200 mAh Grey:

Samsung Galaxy Pocket Neo. Display diagonal: 7,62 cm (3"), Display resolution: 240 x 320 pixels. Processor frequency: 0,85 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1200 mAh. Product colour: Grey. Weight: 100,2 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.