Samsung Galaxy Note II, 14,1 cm (5.55"), 1280 x 720 pixels, 1,6 GHz, 8 MP, Android 4.1, White
Samsung Galaxy Note II. Display diagonal: 14,1 cm (5.55"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,6 GHz. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 3100 mAh. Product colour: White. Weight: 181,6 g