Samsung logo

Samsung Galaxy Beam GT-I8530 10,2 cm (4") Dual SIM Android 2.3 3G 0,75 GB 8 GB 2000 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24869
Info modified on:
27 Feb 2024, 15:00:57
Short summary description Samsung Galaxy Beam GT-I8530 10,2 cm (4") Dual SIM Android 2.3 3G 0,75 GB 8 GB 2000 mAh Grey:

Samsung Galaxy Beam GT-I8530, 10,2 cm (4"), 0,75 GB, 8 GB, 5 MP, Android 2.3, Grey

Long summary description Samsung Galaxy Beam GT-I8530 10,2 cm (4") Dual SIM Android 2.3 3G 0,75 GB 8 GB 2000 mAh Grey:

Samsung Galaxy Beam GT-I8530. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz, Processor family: Qualcomm, Processor model: U8500. RAM capacity: 0,75 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 2.3. Battery capacity: 2000 mAh. Product colour: Grey. Weight: 148 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.