Samsung logo

Samsung E2530, Red 5,08 cm (2") 86 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18671
Info modified on:
26 Feb 2024, 15:20:59
Short summary description Samsung E2530, Red 5,08 cm (2") 86 g:

Samsung E2530, Red, Clamshell, 5,08 cm (2"), 1,3 MP, Bluetooth, 800 mAh, Red

Long summary description Samsung E2530, Red 5,08 cm (2") 86 g:

Samsung E2530, Red. Form factor: Clamshell. Display diagonal: 5,08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1,3 MP. WAP: 2.0. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 530 h. Weight: 86 g. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.