Samsung Galaxy J2 SM-J200, 11,9 cm (4.7"), 540 x 960 pixels, 1 GB, 8 GB, 5 MP, White
Samsung Galaxy J2 SM-J200. Display diagonal: 11,9 cm (4.7"), Display resolution: 540 x 960 pixels. Processor frequency: 1,3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2000 mAh. Product colour: White. Weight: 130 g