Samsung Galaxy C5 SM-C500, 13,2 cm (5.2"), 1920 x 1080 pixels, 4 GB, 32 GB, 16 MP, Gold
Samsung Galaxy C5 SM-C500. Display diagonal: 13,2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,5 GHz. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Gold. Weight: 143 g