Samsung logo

Samsung NX 1 MILC Body 28,2 MP BSI CMOS 6480 x 4320 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50297
Info modified on:
20 Feb 2023, 14:50:43
Short summary description Samsung NX 1 MILC Body 28,2 MP BSI CMOS 6480 x 4320 pixels Black:

Samsung NX 1, 28,2 MP, 6480 x 4320 pixels, BSI CMOS, 4K Ultra HD, Touchscreen, Black

Long summary description Samsung NX 1 MILC Body 28,2 MP BSI CMOS 6480 x 4320 pixels Black:

Samsung NX 1. Camera type: MILC Body, Megapixel: 28,2 MP, Sensor type: BSI CMOS, Maximum image resolution: 6480 x 4320 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 4096 x 2160 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. Weight: 550 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.