Samsung logo

Samsung EP-N6100 Smartphone, Smartwatch Black USB Wireless charging Fast charging Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165350
Info modified on:
08 May 2023, 14:47:18
Short summary description Samsung EP-N6100 Smartphone, Smartwatch Black USB Wireless charging Fast charging Indoor:

Samsung EP-N6100, Indoor, USB, 10 V, 1 A, Wireless charging, 1,2 m

Long summary description Samsung EP-N6100 Smartphone, Smartwatch Black USB Wireless charging Fast charging Indoor:

Samsung EP-N6100. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone, Smartwatch. Input voltage: 12 V, Maximum output voltage: 10 V, AC adapter output current: 1 A. USB Type-C ports quantity: 1, Wireless charging, Fast charging. Cable length: 1,2 m, Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.