Samsung EO-AG900, Wired, Calls/Music, 350 g, Headphones, White
Samsung EO-AG900. Product type: Headphones. Connectivity technology: Wired, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Cable length: 1,2 m. Weight: 350 g. Product colour: White