Samsung D75, 7,2 MP, 1/2.5", CCD, 3x, 136 g, Black
Samsung D75. Megapixel: 7,2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Display diagonal: 6,35 cm (2.5"). Internal memory: 16 MB. PictBridge. Weight: 136 g. Product colour: Black